Microchip Technology, Inc. Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC2117-1.8VEBTR

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC2117-1.8VEBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC2117-1.8VEBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC2117-1.8VEBTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TC2117-1.8VEBTR - 1264482-TC2117-1.8VEBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC2117-1.8VEBTR
1264482-TC2117-1.8VEBTR
PMIC - PMIC - Voltage Regulators - Linear - TC2117-1.8VEBTR 1264482-TC2117-1.8VEBTR
Manufacturer: Microchip Technology Win Source Part Number: 1264482-TC2117-1.8VE BTR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Mounting: SMD Number of Regulators: 1 Output Type: Fixed Output Configuration: Positive Output Current: 800mA Family Name: TC2117 Output Voltage: 1.8V Categories: Integrated Circuits (ICs) Operating Supply Current: 130μA PSRR: 55dB (1kHz) Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.microchip.com Manufacturer Package: 3-DDPAK Voltage Input MAX: 6V Voltage Dropout (Maximum): 1.2V @ 800mA Alternative Parts (Cross-Reference): KIA1578Q018FP; LD1085D2M18; FAN1585AM18X_Q; Introduction Date: May 10, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Thailand Estimated EOL Date: 2023 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 1264482-TC2117-1.8VEBTR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-4, D2Pak (3 Leads + Tab), TO-263AA
Mounting: SMD
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Output Current: 800mA
Family Name: TC2117
Output Voltage: 1.8V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 130μA
PSRR: 55dB (1kHz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 3-DDPAK
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 1.2V @ 800mA
Alternative Parts (Cross-Reference): KIA1578Q018FP; LD1085D2M18; FAN1585AM18X_Q;
Introduction Date: May 10, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
1.8V 800MA Voltage Regulator IC
776-TC2117-1.8VEBTR
1.8V 800MA Voltage Regulator IC 776-TC2117-1.8VEBTR
IC REG LINEAR 1.8V 800MA 3DDPAK Product overview: TC2117-1.8VEBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2117-1.8VEBTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V 800MA 3DDPAK Product overview: TC2117-1.8VEBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2117-1.8VEBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC2117-1.8VEBTR
LDO Voltage Regulators TC2117-1.8VEBTR
LDO Voltage Regulators 800mA Fixed Output

LDO Voltage Regulators 800mA Fixed Output

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC2117-1.8VEBTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC2117-1.8VEBTR
PMIC - Voltage Regulators - Linear TC2117-1.8VEBTR
IC REG LINEAR 1.8V 800MA 3DDPAK

IC REG LINEAR 1.8V 800MA 3DDPAK

Supplier's Site Datasheet
Voltage Regulators - Linear - TC2117-1.8VEBTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC2117-1.8VEBTR
Voltage Regulators - Linear TC2117-1.8VEBTR
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK

Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC2117-1.8VEBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC2117-1.8VEBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC2117-1.8VEBTR
IC REG LINEAR 1.8V 800MA 3DDPAK

IC REG LINEAR 1.8V 800MA 3DDPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TC2117-1.8VEBTR-ND 1264482-TC2117-1.8VEBTR 776-TC2117-1.8VEBTR TC2117-1.8VEBTR TC2117-1.8VEBTR TC2117-1.8VEBTR TC2117-1.8VEBTR
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TC2117-1.8VEBTR 1.8V 800MA Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Regulator Type Standard
Output Polarity Positive Positive
Output Voltage Type Fixed Fixed; Fixed Fixed Fixed; Fixed
Package Type TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA DPAK; TO-263; Other; TO-263-4, D2Pak (3 Leads + Tab), TO-263AA Other; Tape & Reel (TR) TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 8855423 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3983SLPTR - ODG (Origin Data Global)
Specs
Package Type Other; 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - CAT6243-ADJMT5T3 - Lingto Electronic Limited
Specs
Special Features Enable
IOUT 1 amps
View Details
Battery Chargers - BQ25892RTWR - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details