Manufacturer: Microchip Technology
Win Source Part Number: 1105726-TC1265-3.3VE
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 800mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 5-DDPAK
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 800mA
Operating Supply Current: 130μA
PSRR: 64dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 5-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 5-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 5-DDPAK
IC REG LINEAR 3.3V 800MA 5DDPAK Product overview: TC1265-3.3VETTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1265-3.3VETTR can be used for catalog matching and distributor lookup.
IC REG LINEAR 3.3V 800MA 5DDPAK
IC REG LINEAR 3.3V 800MA 5DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 5-DDPAK
IC REG LINEAR 3.3V 800MA 5DDPAK
LDO Voltage Regulators 800mA Fixed Output
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1105726-TC1265-3.3VETTR | TC1265-3.3VETTR-ND | 776-TC1265-3.3VETTR | TC1265-3.3VETTR | TC1265-3.3VETTR | TC1265-3.3VETTR | TC1265-3.3VETTR | TC1265-3.3VETTR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1265-3.3VETTR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 800MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | DPAK; Other; 5-DDPAK | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | TO-263; Other; TO-263-6, D²Pak (5 Leads + Tab), TO-263BA | |||
| Life Cycle Stage | Maturity; Active | Active | ||||||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |