Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
IC REG LIN 2.8V/3V/2.63V 8MSOP Product overview: TC1301A-FDAVUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 3V, 2.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 3V, 2.63V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301A-FDAVUA can be used for catalog matching and distributor lookup.
Win Source Part Number: 1020711-TC1301A-FDAV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Current - Output: 300mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 2.8V, 3V, 2.63V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 180 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: TC1301A-FDAVUA-NDR
Base Product Number: TC1301
Voltage Dropout (Max): 0.18V @ 300mA, 0.25V @ 150mA
IC REG LIN 2.8V/3V/2.63V 8MSOP
IC REG LIN 2.8V/3V/2.63V 8MSOP
IC,VOLT REGULATOR,FIXED,+2.8
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1301A-FDAVUA-ND | 776-TC1301A-FDAVUA | 1020711-TC1301A-FDAVUA | TC1301A-FDAVUA | TC1301A-FDAVUA | 56J8261 | TC1301A-FDAVUA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 3V 2.63V Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Ic,volt Regulator,fixed,+2.8V & +3.0V,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | LDO Voltage Regulators |
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tube | SSOP; Other; Tube | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Reset | Enable, Reset |