The TC1303B-ZG0EMF is a dual-output voltage regulator that combines a 500 mA synchronous buck regulator and a 300 mA low-dropout regulator (LDO) in a compact 10-pin DFN or MSOP package. The buck regulator operates with over 90% efficiency at a fixed frequency of 2.0 MHz under heavy load and features a low output noise design. It automatically transitions from PWM to PFM mode to minimize quiescent current during light load conditions. The LDO has a typical dropout voltage of 137 mV at 200 mA and requires only a 1 µF ceramic output capacitor, making it suitable for space-constrained applications. The device includes a power-good output with a 300 ms delay, which can monitor the LDO output, enhancing system reliability. Additional features include independent shutdown for both outputs, undervoltage lockout, output short circuit protection, and overtemperature protection. The operating temperature range is from -40°C to +125°C, making it suitable for various applications, including portable computers, USB-powered devices, and handheld medical instruments.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
LDO Voltage Regulators PWM/LDO combo w/PG
IC REG DL BUCK/LINEAR SYNC 10DFN
| DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1303B-ZG0EMF-ND | TC1303B-ZG0EMF | TC1303B-ZG0EMF | TC1303B-ZG0EMF | TC1303B-ZG0EMF | TC1303B-ZG0EMF |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 2.7 volts | |||||
| IOUT | 0.5000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |