Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
IC REG LIN 3.3V/2.5V/2.63V 8DFN
IC REG LIN 3.3V/2.5V/2.63V 8DFN
LDO Voltage Regulators Dual CMOS LDO
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1301B-AIAVMFTR-ND | TC1301B-AIAVMFTR | TC1301B-AIAVMFTR | TC1301B-AIAVMFTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable, Reset |