Manufacturer: Microchip Technology
Win Source Part Number: 047890-TC1264-3.3VAB
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.2V @ 800mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 800mA
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 1.4V @ 800mA
Operating Supply Current: 130μA
PSRR: 64dB (1kHz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3
IC REG LINEAR 3.3V 800MA TO220-3 Product overview: TC1264-3.3VAB from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA, TO220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, TO220, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1264-3.3VAB can be used for catalog matching and distributor lookup.
LDO Regulator 3.3V 800mA Shutdown TO220
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA TO-220-3
LDO Voltage Regulators 800mA Fixed Output
IC REG LINEAR 3.3V 800MA TO220-3
IC REG LINEAR 3.3V 800MA TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 047890-TC1264-3.3VAB | TC1264-3.3VAB-ND | 776-TC1264-3.3VAB | 1784922 | TC1264-3.3VAB | TC1264-3.3VAB | TC1264-3.3VAB | TC1264-3.3VAB |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TC1264-3.3VAB | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 800MA TO220 Voltage Regulator IC | Voltage Regulators | Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Polarity | Positive | Positive | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | Other; Tube | TO-220; Other; To-220 | TO-220; Other; TO-220-3 | |||
| Life Cycle Stage | Maturity; Active | Active |