The TC1303B-SH0EMFTR is a dual-output voltage regulator from Lingto Electronic Limited, featuring a 500 mA synchronous buck regulator and a 300 mA low-dropout regulator (LDO). The buck regulator operates with over 90% typical efficiency at a fixed frequency of 2.0 MHz under heavy load, transitioning to pulse frequency modulation (PFM) mode at lighter loads to reduce quiescent current to 65 µA. The LDO has a typical dropout voltage of 137 mV at 200 mA and supports standard fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V. The device includes a power-good output with a 300 ms delay, which monitors the regulation of both the buck and LDO outputs. It also features independent shutdown capabilities for both outputs, undervoltage lockout, output short circuit protection, and overtemperature protection. The TC1303B is available in a compact 10-pin DFN or MSOP package and operates over a junction temperature range of -40°C to +125°C, making it suitable for applications in cellular phones, portable computers, USB-powered devices, and handheld medical instruments.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
LDO Voltage Regulators PWM/LDO combo w/PG
IC REG DL BUCK/LINEAR SYNC 10DFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC1303B-SH0EMFTR-ND | TC1303B-SH0EMFTR | TC1303B-SH0EMFTR | TC1303B-SH0EMFTR | TC1303B-SH0EMFTR | TC1303B-SH0EMFTR |
| Product Name | Voltage Regulators - Linear + Switching | LDO Voltage Regulators | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 1.5 volts | |||||
| IOUT | 0.5000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |