Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WCSP (0.79x0.79)
IC REG LINEAR 2.8V 200MA 4WCSP
200mA 120mV@(100mA) Fixed 2.8V~2.8V Positive 1 5.5V WCSP-4 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 2.8V 200MA 4WCSP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TCR2DG28LFTR-ND | TCR2DG28,LF | 4669-TCR2DG28,LF | TCR2DG28,LF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 200mA 120mV@(100mA) Fixed 2.8V~2.8V Positive 1 5.5V WCSP-4 Linear Voltage Regulators (LDO) ROHS | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 4-UFBGA, WLCSP | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection |