Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 3-DDPAK
IC REG LINEAR 3V 800MA 3DDPAK
IC REG LINEAR 3V 800MA 3DDPAK
LDO Voltage Regulators 800mA Fixed Output
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1264-3.0VEBTR-ND | TC1264-3.0VEBTR | TC1264-3.0VEBTR | TC1264-3.0VEBTR | TC1264-3.0VEBTR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; TO-263-4, D²Pak (3 Leads + Tab), TO-263AA | |||
| Special Features | Input Overcurrent Protection |