The TC1301B-GFDVUATR is a dual-output low dropout (LDO) voltage regulator designed for applications requiring stable voltage and a microcontroller reset function. It provides two output voltages, V_OUT1 and V_OUT2, adjustable from 1.5V to 3.3V, with maximum output currents of 300 mA and 150 mA, respectively. The device features a low dropout voltage of 104 mV at 300 mA for V_OUT1 and 150 mV at 150 mA for V_OUT2, ensuring efficient operation. The typical supply current is low at 116 µA, making it suitable for battery-operated systems. The TC1301B includes a reset output that operates independently of the output voltages, with a typical reset duration of 300 ms. It is stable with a minimum of 1 µF ceramic output capacitance and offers overcurrent and overtemperature protection for enhanced reliability. The device operates over a temperature range of -40°C to +125°C and is available in compact 8-pin DFN and MSOP packages, making it suitable for space-constrained applications such as handheld devices and portable computers.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
IC,VOLT REGULATOR,FIXED,+2.7
IC REG LIN 2.7V/2.8V/2.5V 8MSOP
IC REG LIN 2.7V/2.8V/2.5V 8MSOP
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1301B-GFDVUATR-ND | 56J8314 | TC1301B-GFDVUATR | TC1301B-GFDVUATR | TC1301B-GFDVUATR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Ic,volt Regulator,fixed,+2.7V & +2.8V,cmos,tssop,8Pin,plastic Rohs Compliant Microchip | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | ||||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | ||||
| Special Features | Input Overcurrent Protection | Enable, Reset |