Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WCSP (0.79x0.79)
IC REG LINEAR 1.2V 200MA 4WCSP Product overview: TCR2DG12,LF from Toshiba Electronic Devices and Storage Corporation is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TCR2DG12,LF can be used for catalog matching and distributor lookup.
Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 1106419-TCR2DG12,LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 4-WCSP (0.79x0.79)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 70μA
PSRR: 85dB to 50dB (1kHz to 100kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
IC REG LINEAR 1.2V 200MA 4WCSP
IC REG LINEAR 1.2V 200MA 4WCSP
IC REG LINEAR 1.2V 200MA 4WCSP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TCR2DG12LFTR-ND | 776-TCR2DG12,LF | 1106419-TCR2DG12,LF | TCR2DG12,LF | TCR2DG12,LF | TCR2DG12,LF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 200MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TCR2DG12,LF | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; 4-UFBGA, WLCSP | Other; Tape & Reel (TR) | Other; 4-WCSP (0.79x0.79) | Other; 4-UFBGA, WLCSP | ||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection | Input Overcurrent Protection; Enable |