Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - TC593002ECBTR TC593002ECBTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 052696-TC593002ECBTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.38V @ 80mA Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Output Voltage: -3V Categories: Integrated Circuits Status: Active Case / Package: SOT-23-3 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -3V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 7μA Control Protection Operating Temperature: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 052696-TC593002ECBTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.38V @ 80mA Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Output Voltage: -3V Categories: Integrated Circuits Status: Active Case / Package: SOT-23-3 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -3V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 7μA Control Protection Operating Temperature: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TC593002ECBTR - 052696-TC593002ECBTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC593002ECBTR
052696-TC593002ECBTR
PMIC - PMIC - Voltage Regulators - Linear - TC593002ECBTR 052696-TC593002ECBTR
Manufacturer: Microchip Technology Win Source Part Number: 052696-TC593002ECBTR Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Negative Fixed Voltage - Dropout (Typical): 0.38V @ 80mA Number of Regulators: 1 Output Type: Fixed Output Current: 80mA Output Voltage: -3V Categories: Integrated Circuits Status: Active Case / Package: SOT-23-3 Maximum Input Voltage: -10V Nominal Output Voltage (Min/Fixed): -3V Dropout Voltage-Max: 0.6V @ 80mA Operating Supply Current: 7μA Control Protection Operating Temperature: -40°C to 85°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 052696-TC593002ECBTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Negative Fixed
Voltage - Dropout (Typical): 0.38V @ 80mA
Number of Regulators: 1
Output Type: Fixed
Output Current: 80mA
Output Voltage: -3V
Categories: Integrated Circuits
Status: Active
Case / Package: SOT-23-3
Maximum Input Voltage: -10V
Nominal Output Voltage (Min/Fixed): -3V
Dropout Voltage-Max: 0.6V @ 80mA
Operating Supply Current: 7μA
Control Protection Operating Temperature: -40°C to 85°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC593002ECBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC593002ECBTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC593002ECBTR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 80mA SOT-23-3

Linear Voltage Regulator IC Negative Fixed 1 Output 80mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC593002ECBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC593002ECBDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC593002ECBDKR-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 80mA SOT-23-3

Linear Voltage Regulator IC Negative Fixed 1 Output 80mA SOT-23-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC593002ECBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC593002ECBCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC593002ECBCT-ND
Linear Voltage Regulator IC Negative Fixed 1 Output 80mA SOT-23-3

Linear Voltage Regulator IC Negative Fixed 1 Output 80mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
-3V 80MA SOT23 Voltage Regulator IC
776-TC593002ECBTR
-3V 80MA SOT23 Voltage Regulator IC 776-TC593002ECBTR
IC REG LINEAR -3V 80MA SOT23-3 Product overview: TC593002ECBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -3V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC593002ECBTR can be used for catalog matching and distributor lookup.

IC REG LINEAR -3V 80MA SOT23-3 Product overview: TC593002ECBTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -3V, 80MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -3V, 80MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC593002ECBTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - 2648901P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2648901P
Voltage Regulators 2648901P
3.0V LDO Negative Output Voltage Regulat

3.0V LDO Negative Output Voltage Regulat

Supplier's Site
Voltage Regulators - 2648900 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2648900
Voltage Regulators 2648900
3.0V LDO Negative Output Voltage Regulat

3.0V LDO Negative Output Voltage Regulat

Supplier's Site
Voltage Regulators - 2648901 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
2648901
Voltage Regulators 2648901
3.0V LDO Negative Output Voltage Regulat

3.0V LDO Negative Output Voltage Regulat

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC593002ECBTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC593002ECBTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC593002ECBTR
IC REG LINEAR -3V 80MA SOT23-3

IC REG LINEAR -3V 80MA SOT23-3

Supplier's Site
IC REG LINEAR -3V 80MA SOT23-3 - 536-TC593002ECBTR - Utmel Electronic Limited
Hong Kong, China
IC REG LINEAR -3V 80MA SOT23-3
536-TC593002ECBTR
IC REG LINEAR -3V 80MA SOT23-3 536-TC593002ECBTR
IC REG LINEAR -3V 80MA SOT23-3

IC REG LINEAR -3V 80MA SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC593002ECBTR
PMIC - Voltage Regulators - Linear TC593002ECBTR
IC REG LINEAR -3V 80MA SOT23-3

IC REG LINEAR -3V 80MA SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC593002ECBTR
LDO Voltage Regulators TC593002ECBTR
LDO Voltage Regulators 3V LDO Neg Output

LDO Voltage Regulators 3V LDO Neg Output

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 052696-TC593002ECBTR TC593002ECBTR-ND 776-TC593002ECBTR 2648901P TC593002ECBTR 536-TC593002ECBTR TC593002ECBTR TC593002ECBTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TC593002ECBTR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators -3V 80MA SOT23 Voltage Regulator IC Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear IC REG LINEAR -3V 80MA SOT23-3 PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Regulator Type Low Dropout Standard
Output Polarity Negative Negative
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23A SOT23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Maturity; Active Active
Unlock Full Specs
to access all available technical data