Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - TC2055-5.0VCTTR TC2055-5.0VCTTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 1105833-TC2055-5.0VC TTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 80μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1105833-TC2055-5.0VC TTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 80μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TC2055-5.0VCTTR - 1105833-TC2055-5.0VCTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC2055-5.0VCTTR
1105833-TC2055-5.0VCTTR
PMIC - PMIC - Voltage Regulators - Linear - TC2055-5.0VCTTR 1105833-TC2055-5.0VCTTR
Manufacturer: Microchip Technology Win Source Part Number: 1105833-TC2055-5.0VC TTR Packaging: Reel - TR Mounting: SMD (SMT) Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Current: 100mA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-5 Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 5V Dropout Voltage-Max: 0.14V @ 100mA Operating Supply Current: 80μA PSRR: 50dB (100kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1105833-TC2055-5.0VCTTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 5V
Dropout Voltage-Max: 0.14V @ 100mA
Operating Supply Current: 80μA
PSRR: 50dB (100kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 100MA SOT23 Voltage Regulator IC
776-TC2055-5.0VCTTR
5V 100MA SOT23 Voltage Regulator IC 776-TC2055-5.0VCTTR
IC REG LINEAR 5V 100MA SOT23-5 Product overview: TC2055-5.0VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2055-5.0VCTTR can be used for catalog matching and distributor lookup.

IC REG LINEAR 5V 100MA SOT23-5 Product overview: TC2055-5.0VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 100MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2055-5.0VCTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC2055-5.0VCTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC2055-5.0VCTTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC2055-5.0VCTTR-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC2055-5.0VCTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC2055-5.0VCTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC2055-5.0VCTTR
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC2055-5.0VCTTR
PMIC - Voltage Regulators - Linear TC2055-5.0VCTTR
IC REG LINEAR 5V 100MA SOT23-5

IC REG LINEAR 5V 100MA SOT23-5

Supplier's Site Datasheet
Voltage Regulators - Linear - TC2055-5.0VCTTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC2055-5.0VCTTR
Voltage Regulators - Linear TC2055-5.0VCTTR
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 1105833-TC2055-5.0VCTTR 776-TC2055-5.0VCTTR TC2055-5.0VCTTR-ND TC2055-5.0VCTTR TC2055-5.0VCTTR TC2055-5.0VCTTR
Product Name PMIC - PMIC - Voltage Regulators - Linear - TC2055-5.0VCTTR 5V 100MA SOT23 Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type SOT23; Other; SOT-23-5 Other; Tape & Reel (TR) Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Life Cycle Stage Maturity; Active Active
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data