IC REG LIN 3.3V/1.8V/2.63V 8DFN Product overview: TC1301B-APAVMF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V, 2.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.8V, 2.63V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301B-APAVMF can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1317049-TC1301B-APAV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 120
Mounting: Surface Mount
Current - Output: 300mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V, 1.8V, 2.63V
Supplier Device Package: 8-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-VDFN Exposed Pad
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 180 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1301B-APAVMF-NDR
Base Product Number: TC1301
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.18V @ 300mA,
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
IC REG LIN 3.3V/1.8V/2.63V 8DFN
IC REG LIN 3.3V/1.8V/2.63V 8DFN
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TC1301B-APAVMF | 1317049-TC1301B-APAVMF | TC1301B-APAVMF-ND | TC1301B-APAVMF | TC1301B-APAVMF | TC1301B-APAVMF |
| Product Name | 3.3V 1.8V 2.63V Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tube | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 1.8 to 3.3 volts | 1.8 to 3.3 volts | 3.3 volts | |||
| IOUT | 0.3000 amps | 0.1500 to 0.3000 amps | 0.3000 to 0.1500 amps | 0.3000 to 0.1500 amps | ||
| Dropout Voltage | 0.1040 volts | 0.1800 volts | 0.1800 volts |