Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
IC REG LIN 2.8V/2.6V/2.63V 8DFN Product overview: TC1301A-FHAVMF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 2.6V, 2.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 2.6V, 2.63V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301A-FHAVMF can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1264436-TC1301A-FHAV
Packaging: Tube
Mounting Style: SMD
Number of Regulators: 2
Output Type: Fixed
Output Current: 300mA, 150mA
Categories: Integrated Circuits
Supplier Device Package: 8-DFN-EP (3x3)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-VDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Family Part Number: TC1301A
Manufacturer Pack Quantity: 120
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.8V, 2.6V, 2.63V
Voltage - Input (Maximum): 6V
Maximum Dropout Voltage: 0.18V at 300mA, 0.25V at 150mA
Current - Quiescent (Iq): 180μA
IC REG LIN 2.8V/2.6V/2.63V 8DFN
IC REG LIN 2.8V/2.6V/2.63V 8DFN
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1301A-FHAVMF-ND | 776-TC1301A-FHAVMF | 1264436-TC1301A-FHAVMF | TC1301A-FHAVMF | TC1301A-FHAVMF | TC1301A-FHAVMF |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 2.8V 2.6V 2.63V Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1301A-FHAVMF | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 8-VDFN Exposed Pad | Other; Tube | Other; 8-VDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection | Enable, Reset |