The TC1304-ZS0EMFTR is a dual-output voltage regulator that combines a 500 mA synchronous buck regulator and a 300 mA low-dropout regulator (LDO) in a compact 10-pin DFN or MSOP package. It features a power-good output with a 300 ms delay, which can monitor the status of the buck and LDO outputs. The buck regulator operates with over 90% efficiency at a fixed frequency of 2.0 MHz under heavy load and automatically transitions to pulse frequency modulation (PFM) mode at lighter loads to minimize quiescent current, which is typically 65 µA. The LDO has a low dropout voltage of 137 mV at 200 mA and supports standard fixed output voltages of 1.5V, 1.8V, 2.5V, and 3.3V. The device includes features such as undervoltage lockout, output short circuit protection, and overtemperature protection, making it suitable for applications in cellular phones, portable computers, USB-powered devices, and handheld medical instruments. The operating junction temperature range is from -40°C to +125°C, ensuring reliability in various environments.
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
LDO Voltage Regulators PWM/LDO combo/seq
IC REG DL BUCK/LINEAR SYNC 10DFN
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1304-ZS0EMFTR-ND | TC1304-ZS0EMFTR | TC1304-ZS0EMFTR | TC1304-ZS0EMFTR | TC1304-ZS0EMFTR | TC1304-ZS0EMFTR |
| Product Name | Voltage Regulators - Linear + Switching | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 1.5 volts | |||||
| IOUT | 0.5000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |