"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-CDIP (0.300"", 7.62mm)"
IC REG CHG PUMP INV 20MA 8CERDIP Product overview: TC7660IJA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 20MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7660IJA can be used for catalog matching and distributor lookup.
IC REG CHG PUMP INV 20MA 8CERDIP
IC REG CHARG PUMP INV 8CERDIP
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 20mA 8-CDIP (0.300", 7.62mm)
IC REG SWTCHD CAP INV 20MA 8CDIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | TC7660IJA-ND | 739-TC7660IJA | TC7660IJA | TC7660IJA | TC7660IJA | 536-TC7660IJA |
| Product Name | Voltage Regulators - DC DC Switching Regulators | 20MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG SWTCHD CAP INV 20MA 8CDIP |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | ||
| Package Type | DIP; Other; "8-CDIP (0.300"", 7.62mm)" | Other; Tube | DIP; Other; 8-CDIP (0.300\", 7.62mm) | DIP; Other; 8-CDIP (0.300, 7.62mm) | ||
| Output Voltage | 2 volts | ? to 2 volts | -10 volts | |||
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps | 0.0200 amps |