PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
LDO Voltage Regulators PWM/LDO combo w/PG
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
| DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC1303B-VS0EMFTR-ND | TC1303B-VS0EMFTR | TC1303B-VS0EMFTR | TC1303B-VS0EMFTR | TC1303B-VS0EMFTR | TC1303B-VS0EMFTR |
| Product Name | Voltage Regulators - Linear + Switching | LDO Voltage Regulators | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | ||
| Output Voltage | 1.2 volts | |||||
| IOUT | 0.5000 amps | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |