Microchip Technology, Inc. Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers TC573002ECTTR

Description
Win Source Part Number: 1345206-TC573002ECTT R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers Type: Positive Fixed Package: Tape & Reel Standard Package: 3,000 Voltage - Input: 2.7V ~ 8V Current - Supply: 50µA Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC573002 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1345206-TC573002ECTT R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers Type: Positive Fixed Package: Tape & Reel Standard Package: 3,000 Voltage - Input: 2.7V ~ 8V Current - Supply: 50µA Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC573002 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - 1345206-TC573002ECTTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
1345206-TC573002ECTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers 1345206-TC573002ECTTR
Win Source Part Number: 1345206-TC573002ECTT R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers Type: Positive Fixed Package: Tape & Reel Standard Package: 3,000 Voltage - Input: 2.7V ~ 8V Current - Supply: 50µA Number of Outputs: 1 Mounting Type: Surface Mount Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: TC573002 Product Status: Obsolete

Win Source Part Number: 1345206-TC573002ECTTR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
Type: Positive Fixed
Package: Tape & Reel
Standard Package: 3,000
Voltage - Input: 2.7V ~ 8V
Current - Supply: 50µA
Number of Outputs: 1
Mounting Type: Surface Mount
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC573002
Product Status: Obsolete

Buy Now Datasheet
Voltage Regulators - Linear Regulator Controllers - TC573002ECTTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear Regulator Controllers
TC573002ECTTR-ND
Voltage Regulators - Linear Regulator Controllers TC573002ECTTR-ND
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5

Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5

Buy Now Datasheet
Singapore, Singapore
SOT23 Power Management IC
757-TC573002ECTTR
SOT23 Power Management IC 757-TC573002ECTTR
IC LNR REG CTRLR 1OUT SOT23-5 Product overview: TC573002ECTTR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-TC573002ECTTR can be used for catalog matching and distributor lookup.

IC LNR REG CTRLR 1OUT SOT23-5 Product overview: TC573002ECTTR from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOT23, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-TC573002ECTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers - TC573002ECTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers
TC573002ECTTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers TC573002ECTTR
IC LNR REG CTRLR 1OUT SOT23-5

IC LNR REG CTRLR 1OUT SOT23-5

Supplier's Site
Shenzhen, China
PMIC - Voltage Regulators - Linear Regulator Controllers
TC573002ECTTR
PMIC - Voltage Regulators - Linear Regulator Controllers TC573002ECTTR
IC LNR REG CTRLR 1OUT SOT23-5

IC LNR REG CTRLR 1OUT SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1345206-TC573002ECTTR TC573002ECTTR-ND 757-TC573002ECTTR TC573002ECTTR TC573002ECTTR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers Voltage Regulators - Linear Regulator Controllers SOT23 Power Management IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Regulator Controllers PMIC - Voltage Regulators - Linear Regulator Controllers
Regulator Type Standard Standard
Output Polarity Positive Positive
Package Type SOT23; Other; Tape & Reel Other; SC-74A, SOT-753 Other; Tape & Reel (TR) Other; SC-74A, SOT-753
Special Features Multiple Outputs
Unlock Full Specs
to access all available technical data