IC REG LINEAR 3.3V 50MA SOT23-5 Product overview: TC2054-3.3VCTTR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 50MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 50MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC2054-3.3VCTTR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
Manufacturer: Microchip Technology
Win Source Part Number: 1105826-TC2054-3.3VC
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 50mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Dropout Voltage-Max: 0.07V @ 50mA
Operating Supply Current: 80μA
PSRR: 50dB (100kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient
Linear Voltage Regulator IC Positive Fixed 1 Output 50mA SOT-23-5
IC REG LINEAR 3.3V 50MA SOT23-5
LDO Voltage Regulators 50mA LDO
IC REG LINEAR 3.3V 50MA SOT23-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TC2054-3.3VCTTR | TC2054-3.3VCTTR-ND | 1105826-TC2054-3.3VCTTR | TC2054-3.3VCTTR | TC2054-3.3VCTTR | TC2054-3.3VCTTR | TC2054-3.3VCTTR |
| Product Name | 3.3V 50MA SOT23 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TC2054-3.3VCTTR | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; SC-74A, SOT-753 | SOT23; Other; SOT-23-5 | Other; SC-74A, SOT-753 | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | 0.0500 amps | |
| VIN | 6 volts | 6 volts | 6 volts | ? to 6 volts |