Win Source Part Number: 1354089-TC1301B-AIAV
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-DFN (3x3)
Base Product Number: TC1301
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 2
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V, 2.5V, 2.63V
Voltage Dropout (Max): 0.18V @ 300mA,
Current - Output: 300mA, 150mA
Current - Quiescent (Iq): 180 µA
PSRR: 58dB (100Hz)
Control Features: Enable, Reset
Protection Features: Over Current, Over Temperature
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
IC REG LIN 3.3V/2.5V/2.63V 8DFN Product overview: TC1301B-AIAVMF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.5V, 2.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 2.5V, 2.63V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301B-AIAVMF can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V/2.5V/2.63V 8DFN
IC REG LIN 3.3V/2.5V/2.63V 8DFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1354089-TC1301B-AIAVMF | TC1301B-AIAVMF-ND | 776-TC1301B-AIAVMF | TC1301B-AIAVMF | TC1301B-AIAVMF |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 2.5V 2.63V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | ||
| Package Type | Other; Tube | Other; 8-VDFN Exposed Pad | Other; Tube | ||
| Special Features | Input Overcurrent Protection; Enable, Reset | Input Overcurrent Protection | Enable, Reset | ||
| Dropout Voltage | 0.1800 volts | 0.1800 volts | 0.1040 volts |