Linear Voltage Regulator IC Positive Fixed 1 Output 200mA ESV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA ESV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA ESV
IC REG LINEAR 4.8V 200MA ESV
IC REG LINEAR 4.8V 200MA ESV
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TCR2EE48LMCT-ND | TCR2EE48,LM | TCR2EE48,LM |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||
| Output Polarity | Positive | ||
| Output Voltage Type | Fixed | ||
| Package Type | Other; SOT-553 | ||
| Special Features | Input Overcurrent Protection | Enable |