IC REG LINEAR 3V/1.8V/2.63V 8DFN Product overview: TC1301B-DPAVMF from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 1.8V, 2.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3V, 1.8V, 2.63V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301B-DPAVMF can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1264437-TC1301B-DPAV
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Mounting: SMD
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Output Current: 300mA, 150mA
Family Name: TC1301B
Output Voltage: 3V, 1.8V, 2.63V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 180μA
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.microchip.com
RoHS State: Request Verification
Manufacturer Package: 8-DFN-EP (3x3)
Voltage Input MAX: 6V
Voltage Dropout (Maximum): 0.18V @ 300mA,
Alternative Parts (Cross-Reference): ISL9000AIRPLZ-T; ISL9000AIRPLZ; SIP2213DMP-GP-E3;
Introduction Date: September 18, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC REG LINEAR 3V/1.8V/2.63V 8DFN
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
IC REG LINEAR 3V/1.8V/2.63V 8DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TC1301B-DPAVMF | TC1301B-DPAVMF-ND | 1264437-TC1301B-DPAVMF | TC1301B-DPAVMF | TC1301B-DPAVMF | TC1301B-DPAVMF |
| Product Name | 3V 1.8V 2.63V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TC1301B-DPAVMF | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | Other; 8-VDFN Exposed Pad | Other; 8-VDFN Exposed Pad | |||
| Output Voltage | 1.8 to 3 volts | 1.8 to 3 volts | 1.8 to 2.63 volts | 3 volts | ||
| IOUT | 0.3000 amps | 0.1500 to 0.3000 amps | 0.3000 to 0.1500 amps | 0.3000 to 0.1500 amps | 0.3000 to 0.1500 amps | |
| VIN | 6 volts | 6 volts |