Win Source Part Number: 1030826-TC1303A-ZA0E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear + Switching
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 2MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj, 500mA
Voltage/Current - Output 2: 3.3V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Voltage - Supply: 2.7V ~ 5.5V
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): TC1304-ZA0EUN; TC1313-ZP0EUN; TC1304-ZP0EUN; MC33762DM-2525RG;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: TC1303
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
IC REG DL BUCK/LNR SYNC 10MSOP
LDO Voltage Regulators PWM/LDO combo w/PG
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1030826-TC1303A-ZA0EUNTR | TC1303A-ZA0EUNTR-ND | TC1303A-ZA0EUNTR | TC1303A-ZA0EUNTR | TC1303A-ZA0EUNTR | TC1303A-ZA0EUNTR | TC1303A-ZA0EUNTR |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching | LDO Voltage Regulators |
| Regulator Type | Standard | Standard; Low Dropout | |||||
| Package Type | Other; Tape & Reel (TR) | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) | |||
| Special Features | Multiple Outputs | Multiple Outputs | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Output Voltage | 3.3 volts |