Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.85VUA TC1300R-2.85VUA

Description
Manufacturer: Microchip Technology Win Source Part Number: 121546-TC1300R-2.85V UA Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 300mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.39V @ 300mA Operating Supply Current: 160μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 121546-TC1300R-2.85V UA Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 300mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.39V @ 300mA Operating Supply Current: 160μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.85VUA - 121546-TC1300R-2.85VUA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.85VUA
121546-TC1300R-2.85VUA
PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.85VUA 121546-TC1300R-2.85VUA
Manufacturer: Microchip Technology Win Source Part Number: 121546-TC1300R-2.85V UA Packaging: Tube/Rail Mounting: SMD (SMT) Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 0.21V @ 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable, Reset Output Current: 300mA Output Voltage: 2.85V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 8-MSOP Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 2.85V Dropout Voltage-Max: 0.39V @ 300mA Operating Supply Current: 160μA PSRR: 60dB (1kHz) Protection Features: Over Current, Over Temperature Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 121546-TC1300R-2.85VUA
Packaging: Tube/Rail
Mounting: SMD (SMT)
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 0.21V @ 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Current: 300mA
Output Voltage: 2.85V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-MSOP
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 2.85V
Dropout Voltage-Max: 0.39V @ 300mA
Operating Supply Current: 160μA
PSRR: 60dB (1kHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TC1300R-2.85VUA-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TC1300R-2.85VUA-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TC1300R-2.85VUA-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Buy Now Datasheet
Singapore, Singapore
2.85V 300MA Voltage Regulator IC
776-TC1300R-2.85VUA
2.85V 300MA Voltage Regulator IC 776-TC1300R-2.85VUA
IC REG LINEAR 2.85V 300MA 8MSOP Product overview: TC1300R-2.85VUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1300R-2.85VUA can be used for catalog matching and distributor lookup.

IC REG LINEAR 2.85V 300MA 8MSOP Product overview: TC1300R-2.85VUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.85V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1300R-2.85VUA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1300R-2.85VUA
LDO Voltage Regulators TC1300R-2.85VUA
LDO Voltage Regulators .3A LDO w/Sdn & Rset

LDO Voltage Regulators .3A LDO w/Sdn & Rset

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - TC1300R-2.85VUA - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TC1300R-2.85VUA
PMIC - Voltage Regulators - Linear TC1300R-2.85VUA
IC REG LINEAR 2.85V 300MA 8MSOP

IC REG LINEAR 2.85V 300MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TC1300R-2.85VUA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TC1300R-2.85VUA
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TC1300R-2.85VUA
IC REG LINEAR 2.85V 300MA 8MSOP

IC REG LINEAR 2.85V 300MA 8MSOP

Supplier's Site
Voltage Regulators - Linear - TC1300R-2.85VUA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
TC1300R-2.85VUA
Voltage Regulators - Linear TC1300R-2.85VUA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-MSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 121546-TC1300R-2.85VUA TC1300R-2.85VUA-ND 776-TC1300R-2.85VUA TC1300R-2.85VUA TC1300R-2.85VUA TC1300R-2.85VUA TC1300R-2.85VUA
Product Name PMIC - PMIC - Voltage Regulators - Linear - TC1300R-2.85VUA Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 2.85V 300MA Voltage Regulator IC LDO Voltage Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear
Regulator Type Low Dropout Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed Fixed Fixed; Fixed
Package Type Other; 8-MSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; Tube SSOP SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Active
Unlock Full Specs
to access all available technical data