PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
IC REG DL BUCK/LINEAR SYNC 10DFN
IC REG DL BUCK/LINEAR SYNC 10DFN
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | TC1304-ZP0EMFTR-ND | TC1304-ZP0EMFTR | TC1304-ZP0EMFTR | TC1304-ZP0EMFTR |
| Product Name | Voltage Regulators - Linear + Switching | Voltage Regulators - Linear + Switching | PMIC - Voltage Regulators - Linear + Switching | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching |
| Regulator Type | Standard; Low Dropout | |||
| Package Type | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | Other; 10-VFDFN Exposed Pad | |
| Output Voltage | 1.8 volts | |||
| IOUT | 0.5000 amps |