Manufacturer: Microchip Technology
Win Source Part Number: 1320216-TC1301B-APAV
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Packaging: Tube
Standard Package: 100
Mounting: Surface Mount
Current - Output: 300mA, 150mA
Number of Regulators: 2
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V, 1.8V, 2.63V
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
PSRR: 58dB (100Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 180 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1301B-APAVUA-NDR
Base Product Number: TC1301
RoHS Status: ROHS3 Compliant
Voltage Dropout (Max): 0.18V @ 300mA,
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
IC REG LIN 3.3V/1.8V/2.63V 8MSOP Product overview: TC1301B-APAVUA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 1.8V, 2.63V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.8V, 2.63V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1301B-APAVUA can be used for catalog matching and distributor lookup.
IC REG LIN 3.3V/1.8V/2.63V 8MSOP
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
IC REG LIN 3.3V/1.8V/2.63V 8MSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1320216-TC1301B-APAVUA | TC1301B-APAVUA-ND | 776-TC1301B-APAVUA | TC1301B-APAVUA | TC1301B-APAVUA | TC1301B-APAVUA |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 1.8V 2.63V Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; Tube | |||
| Special Features | Input Overcurrent Protection; Enable, Reset | Input Overcurrent Protection | Enable, Reset |