IC REG CHG PUMP INV 40MA 8CERDIP Product overview: TC7662AIJA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 40MA, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-TC7662AIJA can be used for catalog matching and distributor lookup.
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA 8-CDIP (0.300"", 7.62mm)"
Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin 1 Output 40mA 8-CDIP (0.300", 7.62mm)
IC REG CHG PUMP INV 40MA 8CERDIP
IC REG CHARG PUMP INV 8CERDIP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-TC7662AIJA | TC7662AIJA-ND | TC7662AIJA | TC7662AIJA | TC7662AIJA |
| Product Name | 40MA Voltage Regulator IC | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tube | DIP; Other; "8-CDIP (0.300"", 7.62mm)" | DIP; Other; 8-CDIP (0.300\", 7.62mm) | ||
| Output Voltage | -3 to 2 volts | 2 volts | |||
| IOUT | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps | 0.0400 amps |
| VIN | 18 volts | 3 to 18 volts | 3 to 18 volts |