Microchip Technology, Inc. Voltage Regulators - Linear + Switching TC1303B-ZG0EMFTR

Description
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
Request a Quote Datasheet
Description
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear + Switching
TC1303B-ZG0EMFTR-ND
Voltage Regulators - Linear + Switching TC1303B-ZG0EMFTR-ND
PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)

PMIC - Voltage Regulators - Linear + Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR - 796400-TC1303B-ZG0EMFTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR
796400-TC1303B-ZG0EMFTR
PMIC - PMIC - Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR 796400-TC1303B-ZG0EMFTR
Manufacturer: Microchip Technology Win Source Part Number: 796400-TC1303B-ZG0EM FTR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 10-VFDFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.7 V ~ 5.5 V Function: Any Function Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1) Frequency - Switching: 2MHz Number of Outputs: 2 Voltage/Current - Output 1: Adj, 500mA Voltage/Current - Output 2: 2.7V, 300mA w/LED Driver: No w/Supervisor: No w/Sequencer: Yes Family Name: TC1303B Categories: Integrated Circuits (ICs) Manufacturer Package: 10-DFN (3x3) Alternative Parts (Cross-Reference): ISL9518AHRTZ-T; ISL9518HRTZ; ISL9518HRTZ-T; CS5112YDWFR24; Introduction Date: June 17, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 796400-TC1303B-ZG0EMFTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 10-VFDFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.7 V ~ 5.5 V
Function: Any Function
Topology: Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Frequency - Switching: 2MHz
Number of Outputs: 2
Voltage/Current - Output 1: Adj, 500mA
Voltage/Current - Output 2: 2.7V, 300mA
w/LED Driver: No
w/Supervisor: No
w/Sequencer: Yes
Family Name: TC1303B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 10-DFN (3x3)
Alternative Parts (Cross-Reference): ISL9518AHRTZ-T; ISL9518HRTZ; ISL9518HRTZ-T; CS5112YDWFR24;
Introduction Date: June 17, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
TC1303B-ZG0EMFTR
LDO Voltage Regulators TC1303B-ZG0EMFTR
LDO Voltage Regulators PWM/LDO combo w/PG

LDO Voltage Regulators PWM/LDO combo w/PG

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching
TC1303B-ZG0EMFTR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching TC1303B-ZG0EMFTR
IC REG DL BUCK/LINEAR SYNC 10DFN

IC REG DL BUCK/LINEAR SYNC 10DFN

Supplier's Site
Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear + Switching
TC1303B-ZG0EMFTR
Voltage Regulators - Linear + Switching TC1303B-ZG0EMFTR
PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)

PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 2MHz 10-DFN (3x3)

Buy Now Datasheet
PMIC - Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear + Switching
TC1303B-ZG0EMFTR
PMIC - Voltage Regulators - Linear + Switching TC1303B-ZG0EMFTR
IC REG DL BUCK/LINEAR SYNC 10DFN

IC REG DL BUCK/LINEAR SYNC 10DFN

Supplier's Site Datasheet
Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear + Switching
TC1303B-ZG0EMFTR
Voltage Regulators - Linear + Switching TC1303B-ZG0EMFTR
IC REG DL BUCK/LINEAR SYNC 10DFN

IC REG DL BUCK/LINEAR SYNC 10DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Switching Voltage Regulators
Product Number TC1303B-ZG0EMFTR-ND 796400-TC1303B-ZG0EMFTR TC1303B-ZG0EMFTR TC1303B-ZG0EMFTR TC1303B-ZG0EMFTR TC1303B-ZG0EMFTR TC1303B-ZG0EMFTR
Product Name Voltage Regulators - Linear + Switching PMIC - PMIC - Voltage Regulators - Linear + Switching - TC1303B-ZG0EMFTR LDO Voltage Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching PMIC - Voltage Regulators - Linear + Switching Voltage Regulators - Linear + Switching
Regulator Type Standard; Low Dropout
Package Type Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad Other; 10-VFDFN Exposed Pad
Output Voltage 2.7 volts
IOUT 0.5000 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data