The TC1265-3.3VOA is a fixed-output CMOS low dropout (LDO) voltage regulator designed for battery-operated systems. It provides a maximum output current of 800 mA and features a very low dropout voltage of approximately 450 mV at full load, which helps to extend battery life. The device operates with a total supply current of typically 80 µA at full load, significantly lower than traditional bipolar regulators. This regulator offers high output voltage accuracy, typically ±0.5%, and is stable with an output capacitor as low as 1 µF. It includes overcurrent and overtemperature protection, ensuring reliable operation under various conditions. The TC1265-3.3VOA is suitable for applications such as portable computers, medical instruments, and cellular phones. It is available in multiple package types, including 8-Pin SOIC, 5-Pin TO-220, and 5-Pin DDPAK, making it versatile for different design requirements.
IC REG LINEAR 3.3V 800MA 8SOIC Product overview: TC1265-3.3VOA from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 800MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 800MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TC1265-3.3VOA can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 936137-TC1265-3.3VOA
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 800mA 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TC1265
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 10 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TC1265-3.3VOA-NDR, TC126533VOA
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
Linear Voltage Regulator IC Positive Fixed 1 Output 800mA 8-SOIC
IC REG LINEAR 3.3V 800MA 8SOIC
IC REG LINEAR 3.3V 800MA 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TC1265-3.3VOA | 936137-TC1265-3.3VOA | TC1265-3.3VOA-ND | TC1265-3.3VOA | TC1265-3.3VOA | TC1265-3.3VOA |
| Product Name | 3.3V 800MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TC1265-3.3VOA | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; Tube | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 to ? volts | 3.3 volts | ||
| IOUT | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | 0.8000 amps | |
| VIN | 6 volts | 6 volts | ? to 6 volts |