Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
LDO Voltage Regulators Dual CMOS LDO 300mA & 150mA
IC REG LINEAR 2.5V/1.8V 8MSOP
IC REG LINEAR 2.5V/1.8V 8MSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TC1302B-IPVUA-ND | TC1302B-IPVUA | TC1302B-IPVUA | TC1302B-IPVUA |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | |||
| Special Features | Input Overcurrent Protection | Enable |