Crouzet Valves and Control 99766002

Description
Totalizer Panel Mount
Request a Quote Datasheet
Description
Totalizer Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1333-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1333-ND
Valves and Control 966-1333-ND
Totalizer Panel Mount

Totalizer Panel Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 99766002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
99766002
Pneumatics, Hydraulics - Valves and Control 99766002
Totalizer Panel Mount

Totalizer Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1333-ND 99766002
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Totalizer Totalizer
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Switch Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Connection Description BoltFlange
View Details
22mm MINISOL - 09-311-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Controller, Inflation Nitrogen, 1/2
Specs
Media Gas
Valve Size 0.50 inch (12.70 mm)
Maximum Pressure 250.00 psi (176 m H2O)
View Details
Air Operated Pinch Valves // Type A Megaflex -  - DeZURIK, Inc.
Specs
Valve Type Pinch
Primary Material Cast Iron
Media Air
View Details