Crouzet Valves and Control 81715512

Description
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1314-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1314-ND
Valves and Control 966-1314-ND
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount

3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81715512 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81715512
Pneumatics, Hydraulics - Valves and Control 81715512
3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount

3/2 Normally Closed Control Valve, Momentary Paddle Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1314-ND 81715512
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Valve, Momentary Control Valve; Control Valve, Momentary
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coking Valves - Isolation Valves - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Choke Valves
Media Coke
Valve Size 6.00 to 42.00 inch (152.40 to 1066.80 mm)
View Details
10mm PICOSOL - 11-221PI060H1+1111+AYV - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.02 inch (0.60 mm)
View Details
Valve, Pressure Relief, 0-25 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details