DigiKey Datasheets for Air Valves

Air valves allow metered fluid flow in one or both directions. They are used in pneumatic circuits to regulate the rate of activation or exhaust of cylinders and other pneumatic devices.
Air Valves: Learn more

Page: 1 2 3 4
Product Name Notes
"1"" DIAPHRAGM VALVE, REMOTE COIL,"
"2-WAY 316SS SOLENOID VALVE, 1"","
"2-WAY 316SS SOLENOID VALVE, 1/2"""
"2-WAY 316SS SOLENOID VALVE, 1/4"""
"2-WAY 316SS SOLENOID VALVE, 1/8"""
"2-WAY 316SS SOLENOID VALVE, 2"","
"2-WAY 316SS SOLENOID VALVE, 3/4"""
"2-WAY 316SS SOLENOID VALVE, 3/8"""
"2-WAY BALL VALVE, 1/4"" FRACTIONA"
"2-WAY BRASS SOLENOID VALVE, 1"","
"2-WAY BRASS SOLENOID VALVE, 1/2"""
"2-WAY BRASS SOLENOID VALVE, 1/4"""
"2-WAY BRASS SOLENOID VALVE, 1/8"""
"2-WAY BRASS SOLENOID VALVE, 2"","
"2-WAY BRASS SOLENOID VALVE, 3/4"""
"2-WAY BRASS SOLENOID VALVE, 3/8"""
"ANGLE SEAT VALVE, 1"" NPT, 1-3/4"""
"ANGLE SEAT VALVE, 1-1/2"" NPT, 2-"
"ANGLE SEAT VALVE, 1-1/2"" NPT, 3-"
"ANGLE SEAT VALVE, 1/2"" NPT, 1-3/"
"ANGLE SEAT VALVE, 1/2"" NPT, 2-1/"
"ANGLE SEAT VALVE, 3/4"" NPT, 1-3/"
"BUTTERFLY VALVE, 2"" S.A.E. FLANG"
"BUTTERFLY VALVE, 2-1/2"" S.A.E. F"
"BUTTERFLY VALVE, 3"" S.A.E. FLANG"
"BUTTERFLY VALVE, 4"" S.A.E. FLANG"
110 VAC, 3/2, SPRING RETURN SOLE
110 VAC, 5/2, DOUBLE ACTING SOLE
2-WAY 316SS SOLENOID VALVE, 1-1/
2-WAY BRASS SOLENOID VALVE, 1-1/
2/2 Control Valve, Maintained Free Hanging (In-Line)
2/2 Control Valve, Maintained Sub-Base Mount
24 VAC, 3/2, SPRING RETURN SOLEN
24 VAC, 5/2, DOUBLE ACTING SOLEN
24 VDC, 3/2, SPRING RETURN SOLEN
3/2 Normally Closed Control Valve, Maintained Sub-Base Mount
3/2 Normally Closed Solenoid Valve Sub-Base Mount
BALL VALVE ACTUATOR UNIT
BALL VALVE
Control Valve, Maintained Sub-Base Mount
LOGIC OR Logic Element Sub-Base Mount
MEDIA SEPARATED SOLENOID VALVE
MINI STAINLESS STEEL BALL VALVE,
NEEDLE VALVE (FEMALE X FEMALE).
NEEDLE VALVE (MALE X FEMALE).
ON/OFF VALVE
PIEZO VALVE
PILOT SOLENOID VALVE, 110 VAC, W
PILOT SOLENOID VALVE, 220 VAC, W
PILOT SOLENOID VALVE, 24 VDC, DI
PILOT SOLENOID VALVE, 24 VDC, WI
Pressure Switch Sub-Base Mount
PROPORTIONAL DIRECTIONAL CONTROL
PROPORTIONAL FLOW CONTROL VALVE
PROPORTIONING VALVE, ELECTRONICA
PROPORTIONING VALVE, LOW COST, E
PV101-5V
PV102-5V
PV102-MA
PV103-10V
PV103-MA
PV104-5V
SOFT START VALVE
SOLENOID COIL, DIN CONNECTION, 2
SOLENOID PILOT VALVE, 120 VAC, 1
SOLENOID PILOT VALVE, 120 VAC, 2
SOLENOID PILOT VALVE, 24 VAC, 1-
SOLENOID VALVE ENCLOSURE WITH TI
SOLENOID VALVE ENCLOSURE, 12 SOL
SOLENOID VALVE ENCLOSURE, 6 SOLE
SOLENOID VALVE FOR HOT WATER, 2-
SOLENOID VALVE FOR HOT WATER/STE
Solenoid Valve Sub-Base Mount
SOLENOID VALVE, 2-WAY, N.C, PILO
SOLENOID VALVE, GENERAL PURPOSE,
SOLENOID VALVE, HIGH PRESSURE, 2
SOLENOID VALVE, LOW-COST, 2-WAY,
SOLENOID VALVE, OMEGA-FLO, 2-WAY
SOLENOID VALVE, OMEGA-FLO, 3-WAY
SOLENOID VALVE, ZERO DIFFERENTIA
SOLENOID VALVE
Sub-Base Sub-Base Mount
SUB-BASE
SV225
SV261
SV271
SV292
SV3203
SV3302-NO
SV3303-NO
SV3308
SV4004A
SV4108
SV4302
SV4303
SV4304
SV4307
SV4309
SV6002
SV6008
SV6105A
SV6106
SVH-111-240A
SVH-112-120D
SVH-112-240A
SVH-112
SVH-121-120D
SVH-122-240A
SVH-141G-120D
SVH-141L
SVH-142G-240A
SVH-144G-240A
SVH-144G
SVH-145L-24D
SVH-145L
VALVE

<< Prev Next >>