Crouzet Valves and Control 81519380

Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1268-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1268-ND
Valves and Control 966-1268-ND
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Pneumatic Solenoid Valves - 2843354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Solenoid Valves
2843354
Pneumatic Solenoid Valves 2843354
Crouzet 81519380

Crouzet 81519380

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81519380 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519380
Pneumatics, Hydraulics - Valves and Control 81519380
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1268-ND 2843354 81519380
Product Name Valves and Control Pneumatic Solenoid Valves Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid Solenoid; Solenoid Valve
Media Gas; Air Air Air, Inert Gas; Air
Maximum Pressure 15.00 to 116.00 psi (10.56 to 81.64 m H2O) 14.50 to 116.03 psi (10.21 to 81.66 m H2O) 15.00 to 116.00 psi (10.56 to 81.64 m H2O)
Number of Ports 3
Unlock Full Specs
to access all available technical data

Similar Products

Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
22mm MINISOL - 09-211-102-20+AQF - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Valve Size 0.05 inch (1.20 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 3.875
Specs
Primary Material Nylon
Media Air
Maximum Pressure 10.00 psi (7.04 m H2O)
View Details
Tideflex Check Valves // Series 2633 -  - DeZURIK, Inc.
Specs
Valve Type Check
Primary Material Stainless Steel
View Details