Crouzet Valves and Control 81521508

Description
LOGIC OR Logic Element Sub-Base Mount
Request a Quote Datasheet
Description
LOGIC OR Logic Element Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81521508-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81521508-ND
Valves and Control 81521508-ND
LOGIC OR Logic Element Sub-Base Mount

LOGIC OR Logic Element Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81521508 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81521508
Pneumatics, Hydraulics - Valves and Control 81521508
LOGIC OR Logic Element Sub-Base Mount

LOGIC OR Logic Element Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81521508-ND 81521508
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Logic Element Logic Element
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PP-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PP
Valve Size 0.25 inch (6.35 mm)
View Details
ASOV air shut off valves -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Valve Type Shut Off; Special guillotine-design (Swing Valve)
Media Air
Valve Size 2.00 to 13.00 inch (50.80 to 330.20 mm)
View Details
Solenoid Shut Off Valve - 3/8 inch -  - CO2Meter.com
Specs
Valve Type Solenoid; Shut Off
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 to 140.00 psi (0.0 to 98.53 m H2O)
View Details