Crouzet Valves and Control 81509080

Description
Pressure Operated Pressure Switch Sub-Base Mount
Request a Quote Datasheet
Description
Pressure Operated Pressure Switch Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1124-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1124-ND
Valves and Control 966-1124-ND
Pressure Operated Pressure Switch Sub-Base Mount

Pressure Operated Pressure Switch Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81509080 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81509080
Pneumatics, Hydraulics - Valves and Control 81509080
Pressure Operated Pressure Switch Sub-Base Mount

Pressure Operated Pressure Switch Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1124-ND 81509080
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Relief; Pressure Switch Pressure Switch
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Slide Gate Seat-Protected Valves - IsoTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Gate
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; LP Gas; Steam
View Details
16mm FLATPROP EQP - 12-216C-04641+EQPFIL+BDU - IMI Life Science
Specs
Valve Type Control Valve
Media Gas; Air
Valve Size 0.18 inch (4.60 mm)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details