Crouzet Valves and Control 81519332

Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1056-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1056-ND
Valves and Control 966-1056-ND
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Fort Worth, TX, USA
Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V
70158963
Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V 70158963
Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V

Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81519332 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519332
Pneumatics, Hydraulics - Valves and Control 81519332
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1056-ND 70158963 81519332
Product Name Valves and Control Pneumatic, Miniature Solenoid Valve, Manual Overdrive, 24V Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid Solenoid; Solenoid Valve
Media Gas; Air Air, Inert Gas; Air
Maximum Pressure 15.00 to 116.00 psi (10.56 to 81.64 m H2O) 15.00 to 116.00 psi (10.56 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
10mm PICOSOL MS - 11-333EF02-B6+2311+BIO - IMI Life Science
Specs
Media Gas
Valve Size 0.05 inch (1.20 mm)
Maximum Pressure -13.78 to 31.91 psi (-9.7 to 22.46 m H2O)
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details