Crouzet Valves and Control 81507543

Description
Impulse Generator, Fixed Sub-Base Mount
Request a Quote Datasheet
Description
Impulse Generator, Fixed Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81507543-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81507543-ND
Valves and Control 81507543-ND
Impulse Generator, Fixed Sub-Base Mount

Impulse Generator, Fixed Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81507543 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81507543
Pneumatics, Hydraulics - Valves and Control 81507543
Impulse Generator, Fixed Sub-Base Mount

Impulse Generator, Fixed Sub-Base Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81507543-ND 81507543
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Impulse Generator, Fixed Impulse Generator, Fixed
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
32mm BACOSOL - 04-211-207-20+ACC - IMI Life Science
Specs
Valve Type Solenoid
Media Gas; Air
Maximum Pressure 0.00 to 1450.38 psi (0.0 to 1021 m H2O)
View Details
Valve, In-Line, Shut-Off W/ Relief Valve, Eu Safety Couplers - 162-1210-9 - Petersen Products Co.
Specs
Valve Type Relief; Shut Off
Valve Size 0.25 inch (6.35 mm)
View Details