Crouzet Valves and Control 81290001

Description
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1016-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1016-ND
Valves and Control 966-1016-ND
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount

3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount

Buy Now Datasheet
Pneumatic Manual Control Valves - 777047 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
777047
Pneumatic Manual Control Valves 777047
Crouzet 81290001

Crouzet 81290001

Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81290001 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81290001
Pneumatics, Hydraulics - Valves and Control 81290001
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount

3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1016-ND 777047 81290001
Product Name Valves and Control Pneumatic Manual Control Valves Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Control Valve Position Detector
Media Gas; Air Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.08 inch (2.01 mm)
Maximum Pressure 44.00 to 116.00 psi (30.97 to 81.64 m H2O) 116.03 psi (81.66 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

V Series Metal Seated Ball Valves - V1-1: 1/4-4, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas; Sour Gas; Steam
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1171 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Plug, Mech, Hand Tight, Air Test Valve, 2.86
Specs
Primary Material Nylon
Media Air
Maximum Pressure 20.00 psi (14.08 m H2O)
View Details
APCO SmartCHECK Pump Control Valve (CPC) -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Check
View Details