Crouzet Valves and Control 81513103

Description
3/2 Normally Closed Solenoid Valve Assembly DIN Rail
Request a Quote Datasheet
Description
3/2 Normally Closed Solenoid Valve Assembly DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81513103-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81513103-ND
Valves and Control 81513103-ND
3/2 Normally Closed Solenoid Valve Assembly DIN Rail

3/2 Normally Closed Solenoid Valve Assembly DIN Rail

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81513103 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81513103
Pneumatics, Hydraulics - Valves and Control 81513103
3/2 Normally Closed Solenoid Valve Assembly DIN Rail

3/2 Normally Closed Solenoid Valve Assembly DIN Rail

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81513103-ND 81513103
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Assembly Solenoid; Solenoid Valve Assembly
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.12 inch (3.00 mm)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP90-025-PVC-T-BSP-M - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.25 inch (6.35 mm)
View Details
T 14 Diaphragm Valve Union 0 5 2 - 121532020 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material CPVC; CPVC
Valve Size 1.97 inch (50.00 mm)
View Details
Specs
Valve Type Pinch
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details