Crouzet Valves and Control 81290506

Description
3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81290506-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81290506-ND
Valves and Control 81290506-ND
3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount

3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81290506 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81290506
Pneumatics, Hydraulics - Valves and Control 81290506
3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount

3/2 Normally Open Position Detector Round (Pin Plunger) Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81290506-ND 81290506
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.08 inch (2.01 mm)
Maximum Pressure 44.00 to 116.00 psi (30.97 to 81.64 m H2O) 44.00 to 116.00 psi (30.97 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Steam Tracing Valve - TV/US-XR - ThermOmegaTech®
Specs
Valve Type Control Valve
Primary Material Stainless Steel
Media Water; Hot Water; Cold Water  ; Gas; Steam; Air; Chemical
View Details
Electrically Actuated Stainless Steel Ball Valve - EYSA Series - DynaQuip Controls
Specs
Valve Type Control Valve; Ball
Primary Material Stainless Steel
Media Water; Oil; Air
View Details
DPR1 Ultra High Purity Two Stage Dual Stage Pressure Reducing Regulator Semiconductor Grade Regulators -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Media Gas
Maximum Pressure 3000.00 psi (2111 m H2O)
View Details
One-way flow control valve - GRLA-1/8-QB-1/4-U - Festo Corporation
Specs
Valve Type Control Valve
Media Air; Compressed Air
Maximum Pressure -13.79 to 116.00 psi (-9.71 to 81.64 m H2O)
View Details
3 suppliers