Crouzet Valves and Control 81921911

Description
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1324-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1324-ND
Valves and Control 966-1324-ND
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81921911 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81921911
Pneumatics, Hydraulics - Valves and Control 81921911
3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

3/2 Normally Closed Position Detector Lever, Roller Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1324-ND 81921911
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
High Purity High Flow Pressure Control Regulators & Valves Gas Stick Assemblies JSR-2TG Series -  - Shenzhen Jewellok Technology Co., Ltd.
Specs
Valve Type Control Valve; Shut Off
Primary Material Stainless Steel
Media Gas
View Details
Regulator, Pressure, 5500 Psi With Cga 680 - 162-1110-80330 - Petersen Products Co.
Specs
Valve Size 0.62 inch (15.87 mm)
Connection Description Threaded
View Details
T 21 Ball Valve 0 5 4 - 121608025 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 2.56 inch (65.00 mm)
View Details