Crouzet Pneumatic Manual Control Valves 81580101

Description
Crouzet 81580101 Pneumatic Relay
Request a Quote Datasheet
Description
Crouzet 81580101 Pneumatic Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Manual Control Valves - 724885 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pneumatic Manual Control Valves
724885
Pneumatic Manual Control Valves 724885
Crouzet 81580101 Pneumatic Relay

Crouzet 81580101 Pneumatic Relay

Supplier's Site
Valves and Control - 966-1014-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1014-ND
Valves and Control 966-1014-ND
One-Way Control Relay Sub-Base Mount

One-Way Control Relay Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81580101 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81580101
Pneumatics, Hydraulics - Valves and Control 81580101
One-Way Control Relay Sub-Base Mount

One-Way Control Relay Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 724885 966-1014-ND 81580101
Product Name Pneumatic Manual Control Valves Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Pneumatic relay Control Valve; Control Relay Control Valve; Control Relay
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - PulseJet - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details
15mm MICROSOL Interface - 01-322E-06-HP A1151 AWP - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Valve, Pressure Relief, 110 Psig, 1/4
Specs
Valve Type Relief
Media Gas; Air
Valve Size 0.25 inch (6.35 mm)
View Details
Bi-Directional Cast Stainless Steel Knife Gate Valves -  - DeZURIK, Inc.
Specs
Valve Type Directional; Gate
View Details