Crouzet Valves and Control 81519680

Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Solenoid Valve Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1272-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1272-ND
Valves and Control 966-1272-ND
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81519680 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81519680
Pneumatics, Hydraulics - Valves and Control 81519680
3/2 Normally Closed Solenoid Valve Sub-Base Mount

3/2 Normally Closed Solenoid Valve Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1272-ND 81519680
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Solenoid Valve Solenoid; Solenoid Valve
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-038-SS-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material Stainless Steel
Valve Size 0.38 inch (9.52 mm)
View Details
Ball Check Valve 0 5 4 - 1223040 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PP; PP
Valve Size 4.00 inch (101.60 mm)
View Details
Back Pressure Regulator - BPR - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Primary Material Aluminum; Stainless Steel; Aluminum, [3] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details