Crouzet Valves and Control 81502160

Description
Negative Output Pressure Switch Sub-Base Mount
Request a Quote Datasheet
Description
Negative Output Pressure Switch Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1018-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1018-ND
Valves and Control 966-1018-ND
Negative Output Pressure Switch Sub-Base Mount

Negative Output Pressure Switch Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81502160 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81502160
Pneumatics, Hydraulics - Valves and Control 81502160
Negative Output Pressure Switch Sub-Base Mount

Negative Output Pressure Switch Sub-Base Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1018-ND 81502160
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Relief; Pressure Switch Pressure Switch
Unlock Full Specs
to access all available technical data

Similar Products

Trunnion Metal Seated Ball Valves - Nextech® E - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal
Media Water; Gas
View Details
15mm MICROSOL Interface - 01-312E-06-HP A1151 AYV - IMI Life Science
Specs
Media Gas; Air
Valve Size 0.12 inch (3.00 mm)
Maximum Pressure 21.76 to 145.04 psi (15.31 to 102 m H2O)
View Details
Regulator, Pressure, 3000 Psi With Cga 345 - 162-1110-80310 - Petersen Products Co.
Specs
Valve Size 0.56 inch (14.29 mm)
Connection Description Threaded
View Details
Control Pinch Valves // Series 5200E -  - DeZURIK, Inc.
Specs
Valve Type Control Valve; Pinch
Primary Material Ductile Iron
Actuation Auma Rotork Limitorque Other
View Details