Crouzet Valves and Control 81507540

Description
Impulse Generator, Fixed Sub-Base Mount
Request a Quote
Description
Impulse Generator, Fixed Sub-Base Mount
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1122-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1122-ND
Valves and Control 966-1122-ND
Impulse Generator, Fixed Sub-Base Mount

Impulse Generator, Fixed Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81507540 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81507540
Pneumatics, Hydraulics - Valves and Control 81507540
Impulse Generator, Fixed Sub-Base Mount

Impulse Generator, Fixed Sub-Base Mount

Buy Now Datasheet
Pneumatic Regulator - 7870956 - Radwell International
Willingboro, NJ, United States
Pneumatic Regulator
7870956
Pneumatic Regulator 7870956
PNEUMATIC TIMER, SUB-BASE MOUNTING, FUNCTION IMPULSE GENERATOR, 0.4S. FREE 2 YEAR RADWELL WARRANTY

PNEUMATIC TIMER, SUB-BASE MOUNTING, FUNCTION IMPULSE GENERATOR, 0.4S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Radwell International
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1122-ND 81507540 7870956
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control Pneumatic Regulator
Valve Type Impulse Generator, Fixed Impulse Generator, Fixed
Media Gas; Air Air, Inert Gas; Air Air
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Direct Acting High-Speed Servo Valve - SANTEST DA03S-6 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details
Valves - Plastic-Valves - diaphragm-Valves - 2-way-diaphragm-Valve - 161517034 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Diaphragm
Primary Material PVC-U
Valve Size 3.46 inch (88.00 mm)
View Details
T 14 Diaphragm Valve Flanged 0 5 2 - 121462005 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
375 High Pressure Spring-Biased Shuttle Valve -  - Lee Co. (The)
Specs
Valve Type Shuttle Valves
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 0.00 psi (0.0 m H2O)
View Details