Crouzet Valves and Control 81921505

Description
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount
Request a Quote Datasheet
Description
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1319-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1319-ND
Valves and Control 966-1319-ND
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount

3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount

Buy Now Datasheet
PNEUMATIC, ADJUSTABLE STOP DETECTOR, PUSH-IN, 4MM - 70158950 - Allied Electronics, Inc.
Fort Worth, TX, USA
PNEUMATIC, ADJUSTABLE STOP DETECTOR, PUSH-IN, 4MM
70158950
PNEUMATIC, ADJUSTABLE STOP DETECTOR, PUSH-IN, 4MM 70158950
Adjustment Threads and Lock-Nut Push-In 5⁄32" or Barb Connectors 3/2 Style Valve

  • Adjustment Threads and Lock-Nut
  • Push-In 5⁄32" or Barb Connectors
  • 3/2 Style Valve
Supplier's Site
Pneumatics, Hydraulics - Valves and Control - 81921505 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81921505
Pneumatics, Hydraulics - Valves and Control 81921505
3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount

3/2 Normally Closed Position Detector Round (Pin Plunger) Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves Industrial Valves
Product Number 966-1319-ND 70158950 81921505
Product Name Valves and Control PNEUMATIC, ADJUSTABLE STOP DETECTOR, PUSH-IN, 4MM Pneumatics, Hydraulics - Valves and Control
Valve Type Position Detector Position Detector
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.11 inch (2.69 mm)
Maximum Pressure 1.00 to 116.00 psi (0.7038 to 81.64 m H2O) 1.00 to 116.00 psi (0.7038 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

VALVES - BP-025-PVDF-T-SW-L - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVDF
Valve Size 0.25 inch (6.35 mm)
View Details
T 21 Ball Valve 0 5 4 - 121605005 - Asahi/America, Inc.
Specs
Valve Type Ball
Primary Material PVC; PVC
Valve Size 0.59 inch (15.00 mm)
View Details
1/4-28 Threaded Ports, On/Off Ball Valve - MBV-1414 - Beswick Engineering Co., Inc.
Specs
Valve Type Ball
Primary Material Stainless Steel; 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details
Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details