Crouzet Valves and Control 81580504

Description
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount
Request a Quote Datasheet
Description
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 966-1311-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
966-1311-ND
Valves and Control 966-1311-ND
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount

2-Hand Start Control Relay Pushbutton, Dual Chassis Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81580504 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81580504
Pneumatics, Hydraulics - Valves and Control 81580504
2-Hand Start Control Relay Pushbutton, Dual Chassis Mount

2-Hand Start Control Relay Pushbutton, Dual Chassis Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 966-1311-ND 81580504
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Control Valve; Control Relay Control Valve; Control Relay
Media Gas; Air Air, Inert Gas; Air
Valve Size 0.16 inch (3.97 mm) 0.10 inch (2.49 mm)
Maximum Pressure 30.00 to 116.00 psi (21.11 to 81.64 m H2O) 30.00 to 116.00 psi (21.11 to 81.64 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

FAIRCHILD - Pressure Regulators, M30BP -  - Rotork plc
Specs
Media Water
Maximum Pressure 100.00 psi (70.38 m H2O)
Actuation Pneumatic
View Details
VALVES - BP-050-PVC-T-SW - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Valve Type Back Flow
Primary Material PVC
Valve Size 0.50 inch (12.70 mm)
View Details
Sporlan Oil Level Control Components - OF-163 - Parker Sporlan Division
Specs
Valve Type Control Valve
Valve Size 0.38 inch (9.52 mm)
Maximum Pressure 700.53 psi (493 m H2O)
View Details
Trunnion Metal Seated Ball Valves - TrunTech® - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel
Media Gas
View Details