Crouzet Valves and Control 81503728

Description
Positive Output Timer, Adjustable Sub-Base Mount
Request a Quote Datasheet
Description
Positive Output Timer, Adjustable Sub-Base Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Valves and Control - 81503728-ND - DigiKey
Thief River Falls, MN, United States
Valves and Control
81503728-ND
Valves and Control 81503728-ND
Positive Output Timer, Adjustable Sub-Base Mount

Positive Output Timer, Adjustable Sub-Base Mount

Buy Now Datasheet
Pneumatics, Hydraulics - Valves and Control - 81503728 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Pneumatics, Hydraulics - Valves and Control
81503728
Pneumatics, Hydraulics - Valves and Control 81503728
Positive Output Timer, Adjustable Sub-Base Mount

Positive Output Timer, Adjustable Sub-Base Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Industrial Valves Industrial Valves
Product Number 81503728-ND 81503728
Product Name Valves and Control Pneumatics, Hydraulics - Valves and Control
Valve Type Timer, Adjustable Timer, Adjustable
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Solid Wedge Gate Valve - McWane Plant and Industrial
McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 48.00 inch (76.20 to 1219.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
Pressure Control Loading Valve - HV Series - HydraCheck Inc.
Specs
Valve Type Safety
Media Hydraulic
Maximum Pressure 6000.00 psi (4223 m H2O)
View Details
Check Valves -  - ValvTechnologies, Inc.
ValvTechnologies, Inc.
Specs
Valve Type Ball Check; Check
Media Water; Nuclear
Valve Size 0.25 to 24.00 inch (6.35 to 609.60 mm)
View Details
Direct Acting High-Speed Servo Valve - SANTEST DA03S-2 - Exsenco, LLC
Specs
Valve Type Servo
Media Hydraulic; Air
Maximum Pressure 5076.29 psi (3573 m H2O)
View Details